EN
  • EN
  • DE

RFR1111CTR

Part No RFR1111CTR
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088259-RFR1111CTR
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFR1111CTR CAD Model

Description

STMicroelectronics RFR1111CTR - Robust and Efficient Power MOSFET

The RFR1111CTR is a state-of-the-art power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This component is part of STMicroelectronics' innovative portfolio of power MOSFETs that are engineered to meet the demanding requirements of modern electronic devices.

Key Features

  • Low On-Resistance: The RFR1111CTR boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Performance: With its fast switching capabilities, this MOSFET is ideal for high-frequency power supplies and converters, ensuring minimal switching losses and better performance.
  • Enhanced Thermal Characteristics: The device is encapsulated in a robust package that offers excellent thermal characteristics, ensuring stable operation even under high temperature conditions.
  • High Current Capacity: Capable of handling high currents, the RFR1111CTR is suitable for demanding applications that require a high level of power density.
  • Low Gate Charge: The low gate charge of this MOSFET enables efficient gate-drive performance, which is critical for applications where power efficiency is paramount.

Applications

The versatility of the RFR1111CTR makes it an ideal choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting Solutions
  • Automotive and Industrial Applications

Product Specifications

The RFR1111CTR is encapsulated in a compact package, providing a space-saving solution without compromising on performance. It features a drain-to-source voltage (VDS) of up to 100V, which allows it to handle high voltage applications with ease. The continuous drain current (ID) is rated at a substantial level, enabling the MOSFET to drive significant loads.

Conclusion

With its combination of low on-resistance, high switching performance, and robust thermal management, the RFR1111CTR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Its high current capacity and versatility in various applications make it a valuable component in the power electronics market.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess