EN
  • EN
  • DE

LT3479EDE#PBF

Part No LT3479EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST INV ADJ 3A 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 42V (Switch)
Output Current 3A (Switch)
Frequency - Switching 200kHz to 3.5MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 14-DFN (4x3)
Win Source Part Number 041247-LT3479EDE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3479EDE#PBF CAD Model

Description

Product Overview: LT3479EDE#PBF

The LT3479EDE#PBF is a versatile and robust DC/DC converter designed and manufactured by Linear Technology. This high-performance device is well-suited for applications requiring efficient power conversion, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3479EDE#PBF operates with an input voltage range from 2.8V to 36V, accommodating a variety of power sources and ensuring stability across different supply voltages.
  • Dual Channel Output: It provides two independent output channels, making it ideal for powering multiple loads or for applications requiring a positive and negative output voltage.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz, allowing designers to optimize the converter for efficiency or to use smaller, lower-cost external components.
  • Internal 2A Switch: The built-in 2A, 42V switch supports high power applications and helps to reduce the bill of materials by minimizing the need for external components.
  • Thermal Shutdown Protection: To ensure reliable operation under various conditions, the LT3479EDE#PBF includes thermal shutdown protection that prevents damage from overheating.
  • Current Mode Control: The device features current mode control for excellent line and load transient response, providing stable operation across a wide range of operating conditions.

Applications

  • LED Driver Circuits
  • Automotive and Industrial Power Systems
  • Battery-Powered Devices
  • Step-Up or Step-Down Voltage Conversion
  • Portable Electronics

The LT3479EDE#PBF is packaged in a compact 14-lead DFN with a thermal pad for enhanced heat dissipation, ensuring reliable performance even in space-constrained applications. Its robust design and comprehensive feature set make it a go-to solution for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5992 $67.7976
6+ $18.5430 $111.2580
9+ $17.9635 $161.6715
12+ $17.3840 $208.6080
15+ $16.8046 $252.0690
20+ $15.0662 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess