EN
  • EN
  • DE

LT3480MPMSE

Part No LT3480MPMSE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LT3480 - 36V, 2A, 2.4MHZ STEP-DO / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Series *
Package Bulk
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1337020-LT3480MPMSE
Ultra Librarian 3D Model Ultra Librarian LT3480MPMSE CAD Model

Description

Linear Technology LT3480MPMSE - High-Efficiency, Step-Down DC/DC Converter

The LT3480MPMSE is a robust, high-efficiency, step-down DC/DC converter from Linear Technology designed to meet the rigorous demands of a variety of applications. This versatile component is perfect for use in automotive, industrial, and distributed power systems, where reliable performance and energy efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The LT3480MPMSE operates from a 3.0V to 36V input voltage range, making it suitable for applications with varying input sources, including those that experience substantial fluctuations.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 200kHz to 2.4MHz, designers can optimize the converter for efficiency or component size. This flexibility allows for the use of smaller, lower-cost capacitors and inductors, making it ideal for space-constrained applications.
  • Integrated Boost Diode: The inclusion of an integrated boost diode helps to reduce external component count, further simplifying the design and reducing overall system cost.
  • High Efficiency: Capable of efficiencies up to 85%, the LT3480MPMSE ensures minimal heat generation and maximizes battery life for portable applications.
  • Low Shutdown Current: In shutdown mode, the device draws a quiescent current of only 2.8μA, which is crucial for battery-powered systems where power conservation is critical.

Protection Features

  • Thermal Protection: The LT3480MPMSE includes thermal shutdown protection that safeguards the device from damage due to excessive heat.
  • Overcurrent Protection: The built-in overcurrent protection circuitry prevents damage to the device in the event of an output overload or short circuit condition.
  • Undervoltage Lockout (UVLO): This feature ensures that the converter operates only when the input voltage is within its specified range, thereby protecting the device and the load.

Applications

The LT3480MPMSE is well-suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Telecom and networking equipment
  • Portable electronic devices
  • Industrial control systems
  • Point-of-load power supplies

With its combination of high efficiency, adjustable frequency, and robust protection features, the LT3480MPMSE from Linear Technology is an excellent choice for engineers looking to create compact, reliable, and energy-efficient power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess