EN
  • EN
  • DE

LT3481EMSE#PBF

Part No LT3481EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 300kHz to 2.8MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 114238-LT3481EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3481EMSE#PBF CAD Model

Description

Product Overview: LT3481EMSE#PBF

The LT3481EMSE#PBF is a high-performance, adjustable frequency (200kHz to 2.8MHz) step-down switching regulator from Linear Technology, now part of Analog Devices. This compact and versatile DC-DC converter integrates a 2A, 42V switch allowing it to handle a wide range of input voltages from 3.3V to 40V, making it ideal for applications ranging from automotive to industrial systems.

Key Features

  • Wide Input Voltage Range: Operates from a 3.3V to 40V input, catering to a variety of power sources.
  • Adjustable Switching Frequency: Users can set the frequency from 200kHz to 2.8MHz or synchronize it to an external clock.
  • Integrated 2A Switch: The built-in switch can handle up to 2A of current, which is suitable for moderate to high-power applications.
  • Low Ripple Burst Mode® Operation: Ensures high efficiency at low output currents and reduces the output ripple for sensitive applications.
  • Thermal Protection: Features over-temperature protection for improved reliability and longevity.
  • Robust Packaging: Available in a thermally efficient MSOP-16E package that is suitable for compact designs.

Applications

The LT3481EMSE#PBF is designed for use in a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Distributed Power Systems
  • Battery-Powered Applications

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3481EMSE#PBF meets the highest standards of performance and reliability. This product is RoHS compliant and is designed with the robustness required for demanding environments.

Conclusion

The LT3481EMSE#PBF from Linear Technology is a versatile and efficient solution for a wide range of power conversion needs. With its adjustable frequency, integrated high-power switch, and low ripple operation, this regulator provides designers with a flexible tool to create stable and reliable power supplies for their electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6125 $50.5125
22+ $4.6051 $101.3122
34+ $4.4612 $151.6808
47+ $4.3173 $202.9131
60+ $4.1734 $250.4040
81+ $3.7417 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess