EN
  • EN
  • DE

LT3483IDC#TRPBF

Part No LT3483IDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Charge Pump, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -2.5V
Maximum Output Voltage -38V
Output Current 170mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 134818-LT3483IDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3483IDC#TRPBF CAD Model

Description

Product Overview: LT3483IDC#TRPBF

The LT3483IDC#TRPBF is a high-performance, adjustable-frequency, step-up DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This advanced converter is engineered to meet the stringent requirements of portable and compact power applications, offering a versatile solution for a wide range of voltage boosting needs.

Key Features

  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 1.2MHz to 2.8MHz, which can be set via a single external resistor. This flexibility enables optimization between efficiency and external component size.
  • Integrated Soft-Start Function: The LT3483IDC#TRPBF incorporates a soft-start function that minimizes inrush current and output overshoot at startup, enhancing system reliability and lifespan.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, the converter supports a variety of power sources, including single-cell lithium-ion batteries, making it ideal for battery-powered applications.
  • High Output Voltage: The device is capable of producing an output voltage up to 34V, which is adjustable via an external feedback resistor network. This high output voltage is particularly useful for driving LEDs, OLED displays, and other high-voltage applications.
  • Low Quiescent Current: The LT3483IDC#TRPBF boasts a low quiescent current, which is crucial for battery-powered devices where power efficiency and battery life are paramount.
  • Thermal Protection: The product includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LT3483IDC#TRPBF is suitable for a range of applications, including:

  • Portable Lighting
  • White LED Drivers
  • Organic LED (OLED) Displays
  • Photographic Flash Units
  • Small LCD Displays

Quality and Reliability

Linear Technology ensures that the LT3483IDC#TRPBF meets the highest standards of quality and reliability. The device is available in a compact, 6-pin ThinSOT package, making it an excellent choice for space-constrained applications. Its robust design and built-in protection features make it a reliable solution for designers looking to integrate a versatile and efficient voltage boost converter into their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess