EN
  • EN
  • DE

LT3484EDCB-0#TRMPBF

Part No LT3484EDCB-0#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Supply Voltage - Operating 1.7 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 1059343-LT3484EDCB-0#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3484EDCB-0#TRMPBF CAD Model

Description

Product Overview: LT3484EDCB-0#TRMPBF

The LT3484EDCB-0#TRMPBF is a highly efficient, small footprint, monolithic boost converter from Linear Technology, designed to drive LEDs with constant current. It is part of Linear Technology's extensive range of power management integrated circuits, renowned for their performance and reliability.

Key Features

  • Adjustable Output Voltage: The device can step-up input voltages to a higher output voltage required for various applications, making it versatile for different LED configurations.
  • Constant Current and Constant Voltage Modes: It operates in constant current mode for driving LEDs, ensuring uniform brightness and protecting the LEDs from overcurrent conditions. Additionally, it can be used in constant voltage mode for other power supply applications.
  • Integrated Power Switch: The LT3484EDCB-0#TRMPBF includes an internal 350mA power switch, which simplifies the design and reduces external component count.
  • High Efficiency: With efficiencies up to 84%, this boost converter reduces power loss and heat generation, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: The device accepts input voltages from 2.5V to 16V, accommodating a broad spectrum of power sources, from single-cell batteries to regulated power supplies.
  • Small Package: Housed in a compact 6-pin DFN package, the LT3484EDCB-0#TRMPBF is ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, enhancing the product's longevity and reliability.

Applications

The LT3484EDCB-0#TRMPBF is suitable for a variety of applications, particularly where efficient power conversion and LED driving are required. These include:

  • Portable Lighting
  • Photographic and Video Lighting
  • Automotive and Avionic Lighting
  • Medical Instrumentation
  • Backlighting for LCD Displays

With its robust feature set, the LT3484EDCB-0#TRMPBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient solution for powering LEDs and other applications where a boost converter is essential.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8353 $54.8471
16+ $6.4290 $102.8640
25+ $6.2281 $155.7025
34+ $6.0272 $204.9248
43+ $5.8263 $250.5309
58+ $5.2235 $302.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess