EN
  • EN
  • DE
  • IT

LT3484EDCB-0

Part No LT3484EDCB-0
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206717-LT3484EDCB-0
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3484EDCB-0 CAD Model

Description

LT3484EDCB-0 Step-Up DC/DC Converter

The LT3484EDCB-0 is a versatile and compact step-up DC/DC converter from Linear Technology, designed for small form factor applications that require efficient power conversion. This high-performance device integrates several features to provide a reliable and convenient solution for boosting low input voltages to higher output voltages required by modern electronics.

Key Features

  • Adjustable Output Voltage: The LT3484EDCB-0 allows for an adjustable output voltage that can be set with external resistors, making it suitable for a variety of applications.
  • Integrated Soft-Start Function: The built-in soft-start function limits inrush current during startup, which helps to prevent system instability and extend the life of the product.
  • Low Quiescent Current: With its low quiescent current, this converter is an excellent choice for battery-powered devices, as it minimizes drain on the power source when in operation.
  • High Switching Frequency: The high switching frequency of up to 2MHz allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.

Applications

The LT3484EDCB-0 is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Medical Devices
  • Wireless Modems
  • GPS Devices
  • LED Lighting

Package and Reliability

Housed in a compact 6-pin DFN package, the LT3484EDCB-0 is designed to occupy minimal board space, which is crucial for portable and space-constrained applications. Its solid design and built-in protection features ensure a reliable performance in a wide range of operating conditions.

Overall, the LT3484EDCB-0 from Linear Technology is an efficient and practical solution for designers looking to enhance their power management systems with a small, yet powerful, step-up converter.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3620 $56.1720
15+ $7.6816 $115.2240
23+ $7.4415 $171.1545
32+ $7.2015 $230.4480
41+ $6.9615 $285.4215
54+ $6.2413 $337.0302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess