EN
  • EN
  • DE
  • IT

LT3484EDCB-1

Part No LT3484EDCB-1
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206718-LT3484EDCB-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3484EDCB-1 CAD Model

Description

LT3484EDCB-1 - Step-Up DC/DC Converter with Integrated Schottky Diode

The LT3484EDCB-1 from Linear Technology is a highly efficient, fixed frequency, step-up DC/DC converter that integrates a low V<sub>CESAT (collector-emitter saturation voltage) Schottky diode. This compact and versatile component is designed to minimize external component count while providing a straightforward solution for applications requiring efficient voltage boost conversion.

Key Features:

  • Integrated Schottky Diode: The built-in low V<sub>CESAT Schottky diode enhances efficiency and reduces the overall footprint of the power supply design.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.5V to 16V, the LT3484EDCB-1 is suitable for a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Output: The output voltage is adjustable up to 34V, making it versatile for powering OLED displays, CCD applications, and other devices requiring a high voltage supply.
  • Fixed Frequency Operation: Operating at a fixed frequency of 1.2MHz, the converter allows the use of small, low-cost capacitors and inductors while also minimizing noise and interference.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Applications:

  • Portable Electronics
  • Photoflash Capacitor Chargers
  • White LED Drivers
  • Local Power Supplies
  • OLED Displays
  • CCD Applications

The LT3484EDCB-1 comes in a compact 6-pin DFN package, making it an excellent choice for space-constrained applications. Its high switching frequency and integrated diode allow for a small overall solution size, which is particularly advantageous in portable devices. Whether you're designing for consumer electronics, industrial, or medical applications, the LT3484EDCB-1 offers a reliable and efficient solution for your step-up conversion needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess