EN
  • EN
  • DE

LT3493EDCB-3#TRMPBF

Part No LT3493EDCB-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 6DFN / Conv DC-DC 3.6V to 36V Step Down Single-Out 0.78V to 34.2V 1.2A Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6.8V
Voltage Input MAX 36V
Output Voltage 0.78V
Output Voltage MAX 34.2V
Output Current 1.2A
Frequency - Switching 750kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781063-LT3493EDCB-3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3493
Introduction Date February 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3493EDCB-3#TRMPBF CAD Model

Description

The LT3493EDCB-3#TRMPBF is a cutting-edge, micropower step-up DC/DC converter specifically designed by Linear Technology to cater to the demanding needs of battery-powered and portable devices. This high-performance component is housed in a compact, 6-pin DFN package, making it an ideal solution for space-constrained applications.

With an input voltage range of 2.5V to 16V, the LT3493EDCB-3#TRMPBF is versatile enough to operate from a single lithium-ion cell, multiple Alkaline/NiMH cells, or even a standard 12V power source. This flexibility makes it suitable for a wide variety of products, including handheld devices, GPS units, and portable media players.

One of the key features of this DC/DC converter is its internal 350mA switch, which allows it to deliver up to 20V of output voltage. This high output capability, combined with a switching frequency of 1.2MHz, enables the use of small, low-cost capacitors and inductors, further minimizing the footprint and cost of the overall power supply design.

The LT3493EDCB-3#TRMPBF also boasts impressive power efficiency, thanks to its low quiescent current and the Burst Mode® operation, which reduces the current draw during light loads or standby. This feature is critical for extending battery life in portable applications. Additionally, the device includes a shutdown feature that reduces the supply current to under 1µA, further conserving energy when the device is not in active use.

For protection and reliability, the LT3493EDCB-3#TRMPBF incorporates features such as thermal shutdown, current limiting, and the ability to withstand reverse battery conditions. These protective measures ensure the longevity and stable operation of both the converter and the end application under various conditions.

In conclusion, the LT3493EDCB-3#TRMPBF from Linear Technology is a powerful, efficient, and compact solution for modern portable electronics requiring a reliable power supply. Its robust design and feature set meet the stringent requirements of designers looking to optimize their products for performance and battery life.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2332 $61.1660
10+ $10.0375 $100.3750
16+ $9.7239 $155.5824
22+ $9.4102 $207.0244
28+ $9.0965 $254.7020
37+ $8.1555 $301.7535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,337 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess