EN
  • EN
  • DE

LT3503EDCB#TRMPBF

Part No LT3503EDCB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 16.2V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 108270-LT3503EDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3503EDCB#TRMPBF CAD Model

Description

The LT3503EDCB#TRMPBF is a high-performance, multi-channel power management integrated circuit (PMIC) designed by Linear Technology, which is now part of Analog Devices. It is tailored for portable and compact applications that require efficient power management solutions. This IC is especially suitable for battery-powered systems due to its low quiescent current and wide input voltage range.

Key Features:

  • Multiple Output Channels: The LT3503EDCB#TRMPBF features three independent regulators, providing versatility for powering various sections of an electronic system.
  • Wide Input Voltage Range: This PMIC operates over a wide input voltage range from 3.6V to 25V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries or industrial supplies.
  • Adjustable Output Voltages: Each regulator's output voltage is adjustable, giving designers the flexibility to tailor the power supply to specific requirements.
  • High Efficiency: The device includes internal switching regulators designed to maximize power efficiency, which is crucial for extending battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting both the PMIC and the system it powers.
  • Small Package: The LT3503EDCB#TRMPBF is available in a compact 6-pin DFN package, which is ideal for space-constrained applications.

Applications:

  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive power systems
  • Point-of-load power supplies

The LT3503EDCB#TRMPBF from Linear Technology is a robust solution for complex power management challenges in modern electronic devices. Its combination of multiple output channels, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6090 $58.0450
11+ $9.5253 $104.7783
17+ $9.2277 $156.8709
23+ $8.9300 $205.3900
29+ $8.6323 $250.3367
39+ $7.7394 $301.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess