EN
  • EN
  • DE

STM8S105C4T6TR

Part No STM8S105C4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP / STM8 series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Base Product Number STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names STM8S105C4T6TR-ND,497-18854-6,497-18854-1,497-18854-2
Standard Package 2,400
Win Source Part Number 972852-STM8S105C4T6TR
Ultra Librarian 3D Model Ultra Librarian STM8S105C4T6TR CAD Model

Description

The STM8S105C4T6TR from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an optimal balance of performance, power efficiency, and peripheral set to meet the requirements of various applications. This microcontroller is part of the STM8S series, designed to deliver high performance and reliability for embedded systems.

Key Features:

  • Core: STM8 core operating at up to 16 MHz frequency.
  • Program Memory: 16 Kbytes of Flash program memory with read-while-write support, allowing seamless program execution.
  • Data Storage: 2 Kbytes of RAM and 128 bytes of EEPROM for data storage, which is ideal for small to medium-sized applications.
  • Digital Peripherals: Integrated with a range of digital peripherals including 25 general purpose I/O pins, an advanced control timer, two general purpose timers, and an SPI, I2C, and UART interfaces for serial communication.
  • Analog Features: Equipped with 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, providing accurate analog signal measurement and conversion.
  • Supply Voltage: Operates within a supply voltage range of 2.95 to 5.5 V, catering to a wide array of power supply conditions.
  • Temperature Range: Designed to function within an industrial temperature range from -40°C to 85°C, ensuring reliability under extreme conditions.
  • Packaging: Available in a 48-pin LQFP package, the STM8S105C4T6TR is suitable for space-constrained applications.
  • Power Management: Features include low power modes (Halt and Active-halt) to conserve energy during periods of inactivity.

Applications:

The STM8S105C4T6TR is designed for a broad range of applications, including industrial control systems, consumer electronics, automotive systems, and home automation. Its robust feature set also makes it suitable for complex applications such as motor control, power management, and networked devices.

Conclusion:

STMicroelectronics' STM8S105C4T6TR microcontroller is a powerful and cost-effective solution for designers looking to balance performance with power efficiency. Its comprehensive set of features and peripherals, coupled with the support for a wide voltage range and industrial temperature operation, make it a go-to choice for a multitude of embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5359 $53.7565
80+ $1.2602 $100.8160
125+ $1.2208 $152.6000
170+ $1.1815 $200.8550
220+ $1.1421 $251.2620
295+ $1.0239 $302.0505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess