EN
  • EN
  • DE

CD74HC7266MT

Part No CD74HC7266MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XNOR 4CH 2-INP 14SOIC / XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type XNOR (Exclusive NOR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC7266
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CD74HC7266MTCT,-CD74HC7266MTE4,-CD74HC7266MT-NDR,-CD74HC7266MTG4,2156-CD74HC7266MT,CD74HC7266MTG4-ND,296-28581-6,TEXTISCD74HC7266MT,-CD74HC7266MTE4-NDR,CD74HC7266MTG4,CD74HC7266MT-ND,CD74HC7266MTE4,296-28581-2-ND,296-28581-1-ND,-CD74HC7266MTG4-NDR,296-CD74HC7266MTDKR,-296-28581-1-ND,296-28581-6-ND,CD74HC7266MTE4-ND,296-28581-2,296-28581-1,296-CD74HC7266MTTR
Standard Package 250
Win Source Part Number 1230941-CD74HC7266MT
Ultra Librarian 3D Model Ultra Librarian CD74HC7266MT CAD Model

Description

The CD74HC7266MT from Texas Instruments is a high-speed CMOS logic quad exclusive-NOR gate integrated circuit designed for use in a wide range of digital applications. This device is part of the HC family, which is known for its high noise immunity and low power consumption. The CD74HC7266MT is compatible with standard CMOS outputs and with all forms of logic through suitable interfacing.

Key Features

  • Logic Type: Quad 2-Input Exclusive-NOR Gate
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic-level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Performance: Propagation delay time is significantly minimized, facilitating faster operation in critical applications.
  • Low Power Consumption: A hallmark of the HC series, the CD74HC7266MT is optimized for low power, making it suitable for battery-powered and energy-efficient designs.
  • Operating Temperature: Designed to operate over a broad temperature range, ensuring reliability across various environmental conditions.
  • Package: The device comes in a surface-mount package, allowing for efficient use of PCB space and compatibility with modern automated assembly processes.

Applications

The CD74HC7266MT is versatile and can be used in numerous applications, including:

  • Logic comparison circuits
  • Adder/Subtractor circuits
  • Parity generators and checkers
  • Control logic in microprocessors and microcontrollers
  • Signal gating

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC7266MT is no exception, undergoing rigorous testing to ensure it meets the industry standards and the high expectations of Texas Instruments' customers. Whether you're designing for industrial, commercial, or consumer applications, this device is engineered to deliver consistent performance over its lifetime.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8500 $55.5000
70+ $1.5180 $106.2600
105+ $1.4706 $154.4130
145+ $1.4231 $206.3495
185+ $1.3757 $254.5045
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,071 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess