EN
  • EN
  • DE

TLC2202AID

Part No TLC2202AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLC2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-7065-5-ND, -TLC2202AID-NDR, -296-7065-5, -TLC2202AIDG4, 296-7065-5, -TLC2202AIDG4-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936675-TLC2202AID
Ultra Librarian 3D Model Ultra Librarian TLC2202AID CAD Model

Description

The TLC2202AID from Texas Instruments is a state-of-the-art precision operational amplifier that stands out in the market for its exceptional combination of features designed to meet a wide range of application requirements. This advanced op-amp is part of the TLC220x family of devices, which are known for their low-noise performance and high output drive capability.

Key Features:

  • Low Noise: The TLC2202AID boasts a low voltage noise density of just 19 nV/√Hz at 1 kHz, which makes it an excellent choice for applications where signal integrity is paramount.
  • High Precision: With an input offset voltage of only 850 µV and a high open-loop gain, this operational amplifier ensures accurate signal amplification with minimal error.
  • Wide Supply Range: It operates over a wide supply range of ±1.35 V to ±8 V, accommodating various power supply configurations and making it versatile for both single-supply and split-supply operations.
  • Low Power Consumption: The device is optimized for low-power operations, consuming only 2.3 mA/channel, which helps in extending battery life in portable applications.
  • Rail-to-Rail Output: The TLC2202AID can drive its output to within millivolts of the power supply rails, increasing dynamic range in applications.

Applications:

The TLC2202AID is well-suited for a broad range of applications, including:

  • Test and measurement equipment
  • Medical instrumentation
  • Professional audio equipment
  • Active filters
  • Data acquisition systems
  • Industrial process controls

Package and Quality:

The device is available in an 8-pin SOIC package, ensuring compatibility with standard surface-mount PCB layouts. It also features enhanced ESD protection and is characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality means that the TLC2202AID is produced to the highest standards, ensuring consistent and dependable operation for critical applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1899 $55.9495
11+ $9.1815 $100.9965
17+ $8.8946 $151.2082
24+ $8.6077 $206.5848
31+ $8.3207 $257.9417
41+ $7.4600 $305.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess