EN
  • EN
  • DE

TDA8924TH/N2

Part No TDA8924TH/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 240W D 24HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 240W x 1 @ 4 Ohm; 120W x 2 @ 2 Ohm
Supply Voltage - Operating ±12.5 V to 30 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 053100-TDA8924TH/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8924TH/N2 CAD Model

Description

Introducing the TDA8924TH/N2 Audio Amplifier from NXP

The TDA8924TH/N2 is a high-efficiency Class D audio power amplifier in a HSOP24 package, designed by the renowned semiconductor manufacturer, NXP Semiconductors. This innovative audio solution is perfect for a wide range of applications, including but not limited to home theater systems, active speakers, and soundbars. Its cutting-edge technology ensures exceptional sound quality while maintaining energy efficiency.

Key Features

  • High Efficiency: With its Class D operation, the TDA8924TH/N2 is capable of delivering powerful audio performance with remarkably low power loss, making it an eco-friendly choice for audio applications.
  • Output Power: The device can deliver up to 2 x 110 W into a 4 Ω load or 2 x 150 W into a 2 Ω load, ensuring that it can drive a wide range of speakers with ease.
  • Low Quiescent Current: It boasts a low quiescent current which helps in reducing power consumption when the amplifier is in idle mode.
  • Advanced Protection: The TDA8924TH/N2 comes with built-in protection features such as short-circuit protection, thermal protection, and a non-switching safeguard to prevent audible noise during any fault conditions.
  • No Heat Sink Required: Thanks to its high efficiency and low thermal resistance, this amplifier operates without the need for a bulky heat sink, saving space and simplifying design.
  • Simple Application Circuit: The simplicity of the application circuit allows for an easy and cost-effective implementation into various audio systems.

Applications

The versatility of the TDA8924TH/N2 makes it suitable for a wide array of audio applications. It is particularly well-suited for systems where high-quality sound is paramount, and space and power efficiency are critical considerations. Its robust design and protective features ensure reliable performance even in demanding audio environments.

Whether you're designing a compact home audio system, a professional-grade soundbar, or seeking an efficient solution for active speakers, the TDA8924TH/N2 from NXP offers the perfect blend of power, clarity, and reliability to elevate your audio experience.

Conclusion

With its impressive efficiency, powerful output, and compact form factor, the TDA8924TH/N2 stands out as a superior choice for audio amplification. NXP's commitment to quality and innovation is evident in this product, making it an excellent selection for your next high-performance audio solution.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess