EN
  • EN
  • DE

LPC2106FBD48/01

Part No LPC2106FBD48/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206580-LPC2106FBD48/01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2106FBD48/01 CAD Model

Description

NXP LPC2106FBD48/01 Microcontroller

The LPC2106FBD48/01 is a high-performance, low-cost microcontroller from NXP Semiconductors, designed for embedded applications. This device is part of the LPC2100 family, which is well-known for its exceptional combination of power efficiency and processing capability. It is based on a 32-bit ARM7TDMI-S CPU core, making it ideal for applications requiring a compact, yet powerful microcontroller.

With a maximum CPU clock speed of 60 MHz, the LPC2106FBD48/01 provides the computational power needed for complex tasks without compromising on power consumption. This microcontroller is equipped with 128 KB of on-chip Flash memory, providing ample space for program storage, and 64 KB of static RAM, ensuring smooth operation and data handling.

The LPC2106FBD48/01 comes in a compact 48-pin LQFP package, which makes it suitable for space-constrained applications. It offers a rich set of peripherals, including two 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI/SSP interfaces, and 32 fast GPIO lines with up to nine edge or level sensitive external interrupt pins, making it highly adaptable for a wide range of applications.

Additionally, this microcontroller features a 10-bit ADC with 2.44 µs conversion time, allowing for precise analog signal measurement. The device operates at a voltage range of 3.0V to 3.6V, providing flexibility in power supply design. It also includes a versatile power control that supports multiple power-saving modes, which is essential for battery-powered devices.

The LPC2106FBD48/01 supports a wide range of development tools, including compilers, debuggers, and integrated development environments (IDEs), to streamline the development process. With its in-system programming (ISP) and in-application programming (IAP) capabilities, firmware updates are simple and convenient. This microcontroller is an excellent choice for industrial control, medical systems, e-commerce, alarm systems, and other embedded applications where efficiency and performance are critical.

Key Features:

  • 32-bit ARM7TDMI-S processor core
  • 60 MHz maximum CPU clock
  • 128 KB on-chip Flash memory
  • 64 KB static RAM
  • Multiple communication interfaces (UART, I2C, SPI/SSP)
  • 10-bit ADC with 2.44 µs conversion time
  • Low power consumption with multiple power-saving modes
  • 48-pin LQFP package

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess