EN
  • EN
  • DE

LT3506AEFE

Part No LT3506AEFE
Manufacturer Linear Technology
Description Dual Monolithic 1.6A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206740-LT3506AEFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3506AEFE CAD Model

Description

Introducing the LT3506AEFE from Linear Technology

The LT3506AEFE is a versatile and robust triple output monolithic step-down switching regulator designed to cater to a wide range of applications. Manufactured by Linear Technology, a leader in the field of analog integrated circuits, this product offers an efficient solution for power management challenges.

Encased in a compact 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance, the LT3506AEFE is engineered to deliver high efficiency and reliability. Its internal 2.5A switches enable it to provide continuous output currents up to 2.4A for the main channel and up to 1.4A for the two auxiliary channels, making it an ideal choice for applications that demand multiple regulated voltages.

The device operates from a wide input voltage range of 3.6V to 25V, making it suitable for systems powered from a variety of sources, including automotive batteries, industrial supplies, and wall adapters. The LT3506AEFE's switching frequency can be programmed between 250kHz and 2.2MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency while minimizing external component size.

Each channel of the LT3506AEFE is independently adjustable and has its own feedback pin, enabling precise regulation of output voltages. Moreover, the device features internal compensation, which simplifies the design process by reducing the number of external components required.

Additional features of the LT3506AEFE include a power good flag, soft-start capability, and independent shutdown functions for each channel. These features enhance the overall safety and power management capabilities of the system. The device also incorporates robust protection features such as cycle-by-cycle current limiting, thermal shutdown, and output overvoltage protection, ensuring the longevity and reliability of the product under various operating conditions.

Whether you are designing a complex industrial system, a portable device, or an automotive application, the LT3506AEFE provides a compact, efficient, and reliable solution for your triple output power supply needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,173 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess