EN
  • EN
  • DE

LT3506IFE#TRPBF

Part No LT3506IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 23.25V
Output Current 1.6A
Frequency - Switching 575kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 133872-LT3506IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3506IFE#TRPBF CAD Model

Description

Product Overview: LT3506IFE#TRPBF

The LT3506IFE#TRPBF is a versatile, high-efficiency, triple-channel, current mode PWM step-down DC/DC converter designed by Linear Technology. This integrated circuit is engineered to meet the rigorous power demands of modern electronic applications. With its ability to convert a wide input voltage range down to three separate lower output voltages, it is an ideal solution for portable devices, automotive applications, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LT3506IFE#TRPBF operates from an input voltage range of 3.6V to 25V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell battery stacks, or automotive inputs without the need for external voltage regulation.
  • Triple Output Channels: This component can generate three independent output voltages, which is particularly useful for systems that require multiple supply voltages. Each channel has its own feedback loop for precise voltage regulation.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz and 2.2MHz or synchronized to an external clock, allowing designers to optimize efficiency, performance, and component size.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-16 package, the LT3506IFE#TRPBF is designed to minimize thermal resistance and improve heat dissipation, ensuring reliable operation even under high power conditions.
  • Integrated Protection Features: It includes under-voltage lockout, current limiting, and thermal shutdown to safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Applications

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Equipment
  • Point-of-Load Power Supplies

The LT3506IFE#TRPBF from Linear Technology is a robust and reliable power management solution that offers flexibility and efficiency for a wide range of applications. Its compact design, combined with its powerful features, makes it an excellent choice for designers looking to maximize performance while maintaining a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess