The BUK444-200B is a high-voltage power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust transistor is specifically engineered to handle high power and high voltage applications, making it an ideal choice for a wide range of electronic circuits.
Key Features:
- Voltage Handling: This MOSFET is capable of withstanding up to 200 volts, which makes it suitable for various high-voltage applications.
- Current Capacity: It can handle continuous drain currents up to 4 A, providing sufficient throughput for many power applications.
- Low On-Resistance: The BUK444-200B boasts a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: Designed for fast switching, the BUK444-200B can operate at high frequencies, which is beneficial for power converters and inverters.
- TO-220 Package: Encased in a TO-220 package, it offers a compact form factor and is easy to mount on a printed circuit board (PCB).
- Thermal Performance: With an excellent thermal performance, this MOSFET can maintain stability and reliability even under thermal stress.
Applications:
The BUK444-200B is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Lighting systems
- Automotive applications
- High power switching applications
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability, and the BUK444-200B is no exception. It is built to meet the stringent standards required by industrial and automotive industries, ensuring long-term performance and durability.
Whether you are designing a power supply unit, a motor control system, or any other high-voltage application, the BUK444-200B offers the performance and reliability that engineers and designers have come to expect from NXP Semiconductors.