The BZG04-75 is a high-performance Zener diode from NXP Semiconductors, renowned for its robust voltage regulation and protection features. Engineered for precision voltage clamping applications, this component is an ideal choice for a wide range of electronic circuits where stable and reliable voltage is crucial.
Key Features
- Zener Voltage: The BZG04-75 offers a nominal Zener voltage of 75V, providing a stable reference voltage for various applications.
- Power Dissipation: With a power dissipation of 1.25W, this Zener diode can handle significant energy, making it suitable for high-power operations.
- Package: Encased in a SOD57 package, the BZG04-75 ensures a compact footprint while maintaining excellent thermal and electrical performance.
- High Surge Capability: The device is designed to withstand high surge currents, which is essential for protecting sensitive electronics against voltage spikes.
- Low Leakage Current: It exhibits a low leakage current characteristic, which enhances the overall efficiency of the circuit where it's deployed.
- Wide Operating Temperature Range: The BZG04-75 operates effectively over a broad temperature range, ensuring reliability under varying environmental conditions.
Applications
The versatility of the BZG04-75 allows it to be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
- Telecommunication systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZG04-75 Zener diode is manufactured with rigorous quality control processes, ensuring it meets the industry's highest standards for performance and reliability. Whether used in commercial or industrial environments, the BZG04-75 is built to deliver consistent performance day in and day out.