EN
  • EN
  • DE

LT3507IUHF

Part No LT3507IUHF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Triple Monolithic Step-Down Regulator with LDO | IC REG QD BUCK/LINEAR 38QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Last Time Buy
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Number of Outputs 4
Switching Frequency 900kHz ~ 1.1MHz
Voltage/Current - Output 1 0.8V ~ 32.4V, 2.4A
Voltage/Current - Output 2 0.8V ~ 32.4V, 1.5A
Voltage/Current - Output 3 0.8V ~ 32.4V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage (V) 4V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Manufacturer Pack Quantity 52
MSL Level 1 (Unlimited)
Win Source Part Number 1206747-LT3507IUHF
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3507IUHF CAD Model

Description

The LT3507IUHF from Linear Technology is a robust, high-performance triple output buck regulator designed to provide efficient power management solutions for a wide range of applications. This integrated circuit is ideal for systems that require multiple regulated voltages, offering three independent outputs with a high level of precision and reliability.

Key Features:

  • Wide Input Voltage Range: The LT3507IUHF operates from an input voltage range of 4V to 36V, making it suitable for applications that experience wide variations in input power, including automotive and industrial systems.
  • Three Independent Outputs: Each of the three outputs can be adjusted independently, providing the flexibility to power a variety of loads with different voltage requirements. The outputs are capable of delivering up to 1.4A, 1.8A, and 2.5A respectively.
  • High Efficiency: With its internal switch architecture and low dropout operation, the LT3507IUHF achieves high efficiency, reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.2MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under fault conditions.
  • Compact Package: The LT3507IUHF is available in a compact 5mm x 7mm QFN package, providing a space-saving solution for densely packed PCBs.

Applications:

The versatile nature of the LT3507IUHF makes it an excellent choice for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices

With its combination of flexibility, efficiency, and protection features, the LT3507IUHF is a superior choice for designers looking for a reliable power management solution capable of meeting the needs of complex, multi-voltage systems.

You May Also Be Interested in

Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,396 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess