EN
  • EN
  • DE

LT3509HMSE#PBF

Part No LT3509HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A DL 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 0.7A/0.7A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 700mA
Frequency - Switching 260kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781101-LT3509HMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3509
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3509HMSE#PBF CAD Model

Description

The LT3509HMSE#PBF is a high-performance dual-channel step-down switching regulator designed by Linear Technology, a name synonymous with precision, reliability, and efficiency in the power management domain. This regulator is capable of delivering up to 700mA of continuous output current per channel, making it suitable for a wide range of applications in the industrial, automotive, and telecommunications sectors.

Key Features:

  • Wide Input Voltage Range: The LT3509HMSE#PBF is designed to operate with an input voltage range from 3.6V to 36V, accommodating a variety of power sources including unregulated wall transformers, 24V industrial supplies, and automotive batteries.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 250kHz to 2.2MHz via a single resistor or synchronize it to an external clock, providing flexibility and allowing for optimization between efficiency and external component size.
  • Low EMI: The regulator features a unique Silent Switcher® architecture that minimizes EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) requirements.
  • Independent Channels: Each channel is independently operable, allowing for separate voltage rails and enabling the use in complex systems that require different voltage levels.
  • Thermal Performance: The LT3509HMSE#PBF comes in a thermally efficient MSOP-16E package that enhances heat dissipation and ensures reliable operation under varying load conditions.
  • Robust Protection Features: It includes overvoltage protection, overtemperature protection, and a current mode control architecture that provides excellent line and load transient response and cycle-by-cycle current limiting.

Applications:

The versatility of the LT3509HMSE#PBF makes it an ideal choice for powering complex systems in automotive applications, industrial control systems, distributed power systems, and portable devices. Its ability to manage multiple power rails with minimal interference is particularly valuable in noise-sensitive applications like RF and precision analog circuitry.

Ordering Information:

The product is available with the part number LT3509HMSE#PBF, ensuring you receive the high-quality, lead-free (Pb-free) version of this regulator, ready for integration into your next project or product design.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1612 $54.4836
7+ $14.9015 $104.3105
11+ $14.4359 $158.7949
15+ $13.9702 $209.5530
19+ $13.5045 $256.5855
25+ $12.1075 $302.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess