EN
  • EN
  • DE

LT3518EFE#PBF

Part No LT3518EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 3 Segment 10000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781112-LT3518EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3518
Introduction Date December 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3518EFE#PBF CAD Model

Description

The LT3518EFE#PBF is a highly versatile, feature-packed LED driver IC designed by Linear Technology, now part of Analog Devices, to efficiently manage and power LEDs in a wide array of applications. This device is particularly well-suited for automotive, display backlighting, and general illumination applications.

Key Features:

  • Wide Input Voltage Range: The LT3518 operates from an input voltage range of 3V to 30V, making it suitable for a variety of power supplies and battery-operated systems.
  • Internal PWM Dimming: A built-in PWM dimming generator allows for precise control over LED brightness without the need for external signal generation, simplifying design and reducing component count.
  • High Output Current: Capable of delivering up to 2.3A of continuous LED current, this driver can power a large array of high-brightness LEDs.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.2MHz, enabling designers to optimize efficiency and minimize external component sizes.
  • Robust Protection Features: The device includes open LED protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

  • Automotive and Avionic Lighting
  • Display Backlighting
  • Signage and Decorative LED Lighting
  • General Purpose High Power LED Lighting

Package and Quality:

The LT3518EFE#PBF comes in a thermally enhanced, 16-lead TSSOP package with an exposed pad for improved thermal performance. It is RoHS compliant and designed to meet the rigorous standards of automotive and industrial applications, ensuring high reliability and performance.

Whether you are designing a sophisticated automotive lighting system or a simple, high-power LED setup, the LT3518EFE#PBF offers a compact, efficient, and versatile solution to meet your LED driving needs. With its integrated features and robust design, it stands out as a top choice for engineers looking to optimize their LED applications.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0180 $52.2340
31+ $3.2968 $102.2008
47+ $3.1938 $150.1086
65+ $3.0908 $200.9020
84+ $2.9878 $250.9752
112+ $2.6787 $300.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess