EN
  • EN
  • DE

LT3518EUF#TRPBF

Part No LT3518EUF#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 2.3A 16QFN / LED Driver 3 Segment 10000uA Supply Current Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 2.3A (Switch)
Frequency 250kHz ~ 2.5MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 781113-LT3518EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3518
Introduction Date December 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3518EUF#TRPBF CAD Model

Description

Overview of LT3518EUF#TRPBF

The LT3518EUF#TRPBF is a high-performance, adjustable frequency, monolithic switching regulator specifically designed for LED driver applications. Manufactured by Linear Technology, which is now part of Analog Devices, this integrated circuit provides a compact and efficient solution for controlling and powering LEDs in a variety of settings.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3V to 30V, making it versatile for use in various applications, from automotive to industrial lighting.
  • Internal 2.3A Switch: It includes an internal 2.3A, 45V switch, which allows for the powering of a string of up to ten white LEDs in series, ensuring consistent brightness and performance.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 2.5MHz, which enables designers to optimize the regulator for efficiency or component size.
  • True Color PWM™ Dimming: The LT3518EUF#TRPBF offers True Color PWM dimming, delivering constant LED color with deep dimming capability.
  • Robust Protection Features: The device includes open LED and short-circuit protection, ensuring reliable operation under abnormal conditions.

Applications

With its robust feature set, the LT3518EUF#TRPBF is ideal for driving LEDs in a wide range of applications, including:

  • Automotive and avionic lighting
  • Display backlighting
  • Signage and decorative LED lighting
  • General-purpose constant current sources

Package and Availability

The LT3518EUF#TRPBF is offered in a compact 16-lead QFN package with a thermal pad for enhanced thermal performance. The part is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which is suitable for automated, high-volume production environments.

Conclusion

The LT3518EUF#TRPBF from Linear Technology is a highly adaptable and efficient solution for LED driving applications, providing designers with a reliable and versatile component that simplifies the design of LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9136 $51.6544
10+ $10.5958 $105.9580
15+ $10.2646 $153.9690
21+ $9.9335 $208.6035
27+ $9.6024 $259.2648
35+ $8.6091 $301.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess