EN
  • EN
  • DE

LT3570EUF#PBF

Part No LT3570EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BCK/BST/LINEAR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 3
Frequency - Switching 500kHz to 2.1MHz
Voltage/Current - Output 1 Adj to 0.8V, 1.5A
Voltage/Current - Output 2 Adj to 0.8V, 1.5A
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.5 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1059451-LT3570EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3570EUF#PBF CAD Model

Description

Product Overview: LT3570EUF#PBF

The LT3570EUF#PBF is a versatile and powerful integrated circuit from Linear Technology, designed for use in compact, efficient, and reliable power management applications. This highly integrated device combines a boost, flyback, and SEPIC converter with a dual channel current mode PWM step-down (buck) regulator, all in a compact 24-lead QFN package.

Key Features

  • Multiple Topologies: The LT3570 supports boost, flyback, and SEPIC topologies, offering flexibility in designing power supplies for various applications.
  • Dual Step-Down Regulators: It features two independent step-down regulators with internal 1.5A switches, enabling the generation of multiple output voltages from a single input.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 2.5V to 16V, suitable for applications powered from single-cell Li-Ion batteries to fixed 12V systems.
  • Adjustable Switching Frequency: The switching frequency of the LT3570 can be programmed between 200kHz and 2.5MHz, allowing designers to optimize efficiency and component size.
  • Integrated Soft-Start: It includes soft-start functionality to minimize inrush current during startup, enhancing system reliability.
  • Robust Protection Features: The LT3570 provides overvoltage protection, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The LT3570EUF#PBF is ideal for a wide range of applications where efficient power conversion and multiple output voltages are required. This includes portable devices, industrial equipment, automotive systems, and distributed power supplies. Its compact size and high level of integration make it particularly well-suited for space-constrained environments.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3570EUF#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring long-term stability in demanding applications. With its advanced features and robust design, the LT3570EUF#PBF is an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1168 $50.5840
13+ $8.3009 $107.9117
19+ $8.0415 $152.7885
26+ $7.7821 $202.3346
34+ $7.5227 $255.7718
45+ $6.7445 $303.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,842 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess