EN
  • EN
  • DE

LT3581IDE#PBF

Part No LT3581IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 14DFN / Conv DC-DC 2.5V to 22V Inv/Step Up Single-Out 42V 3.3A Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 22V
Output Voltage 1.215V
Output Voltage MAX 42V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 781141-LT3581IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3581
Introduction Date March 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3581IDE#PBF CAD Model

Description

Product Overview: LT3581IDE#PBF

The LT3581IDE#PBF is a versatile, high-performance DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This integrated circuit is capable of generating either positive or negative regulated voltages and is particularly well-suited for applications that require a compact, efficient, and reliable power solution.

Key Features

  • Wide Input Voltage Range: The LT3581 operates with an input voltage range from 2.5V to 22V, making it flexible for various input sources, including single-cell Li-Ion batteries and multi-cell battery configurations.
  • Adjustable Output Voltage: Users can set the output voltage to a desired level, which can range from -15V to -0.8V or from 1.2V to 34V, depending on the configuration and external components used.
  • Integrated Boost and Inverting Switches: The device includes both boost and inverting switches, which are internally compensated and capable of delivering 2A of current, reducing external component count and simplifying the design.
  • High Efficiency: The LT3581 features a low quiescent current and high switching frequency, which allows the use of small inductors and capacitors, resulting in a compact power supply with high efficiency.
  • Robust Protection Features: It includes over-temperature protection, overvoltage protection, and a current limit function, ensuring reliable operation under various conditions.

Applications

The LT3581IDE#PBF is well-suited for a variety of applications, including but not limited to:

  • Bipolar sensor supply
  • Industrial control systems
  • Portable instruments
  • Medical devices
  • Telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3581IDE#PBF is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance in demanding environments. The device is offered in a thermally enhanced 12-lead DFN package, providing excellent heat dissipation for improved long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0384 $51.6528
41+ $2.4930 $102.2130
63+ $2.4151 $152.1513
86+ $2.3372 $200.9992
111+ $2.2593 $250.7823
149+ $2.0256 $301.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess