EN
  • EN
  • DE

LT3582EUD-5#PBF

Part No LT3582EUD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV +/-5V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Buck-Boost
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.55V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) ±5V
Output Current 285mA (Switch), 490mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 020411-LT3582EUD-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3582EUD-5#PBF CAD Model

Description

The LT3582EUD-5#PBF from Linear Technology is a versatile dual channel DC/DC converter that offers both boost and inverting capabilities, making it an ideal choice for a wide range of applications that require positive and negative outputs from a single input power source. This integrated circuit is designed to efficiently manage power within compact and complex electronic systems.

Key Features:

  • Adjustable Output Voltages: The device provides a positive boost voltage and a negative inverting voltage, which are both adjustable via external feedback resistors. This flexibility allows for customization to meet specific design requirements.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.55V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries.
  • Integrated Power Switches: The LT3582EUD-5#PBF includes internal power switches, which eliminates the need for external FETs and simplifies the design process.
  • High Frequency Operation: With a switching frequency of 2.2MHz, the device allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Built-in Soft-Start: The soft-start feature minimizes inrush current during startup, providing a controlled ramp-up of output voltages and protecting against current surges.

Applications:

The LT3582EUD-5#PBF is suitable for a variety of applications that require dual outputs with minimal external components. It is commonly used in:

  • OLED Displays
  • Portable Instruments
  • Small LCD Displays
  • Battery-Powered Equipment

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT3582EUD-5#PBF is manufactured to the highest standards, offering reliable performance in demanding environments. The product is available in a compact 16-lead QFN package, providing a space-saving solution for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3477 $58.8247
27+ $4.3878 $118.4706
41+ $4.2516 $174.3156
57+ $4.1141 $234.5037
73+ $3.9767 $290.2991
98+ $3.5655 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess