EN
  • EN
  • DE

LT3582EUD-5#TRPBF

Part No LT3582EUD-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV +/-5V 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Buck-Boost
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 2.55V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) ±5V
Output Current 285mA (Switch), 490mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 131458-LT3582EUD-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3582EUD-5#TRPBF CAD Model

Description

Product Overview: LT3582EUD-5#TRPBF

The LT3582EUD-5#TRPBF is a versatile and innovative power management integrated circuit (IC) from Linear Technology, now part of Analog Devices. This component is designed to provide a flexible and efficient solution for dual output voltage regulation, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 200kHz to 2.5MHz, allowing designers to optimize the performance for their specific application needs.
  • Dual Output Voltages: It is capable of generating both positive and negative regulated outputs from a single input voltage source, which simplifies the power supply design for systems requiring dual supplies.
  • Integrated Boost and Inverting Converters: The LT3582 features integrated boost and inverting converters, reducing the need for multiple external components and saving valuable board space.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, this IC is suitable for a variety of supply sources, including standard battery technologies.
  • Low Quiescent Current: The low quiescent current of the LT3582EUD-5#TRPBF helps in extending battery life in portable applications, making it a power-efficient choice.
  • Thermal Protection: The device includes thermal protection features to safeguard the IC under high-temperature conditions, ensuring reliable operation and longevity.

Applications

The LT3582EUD-5#TRPBF is designed to be highly adaptable, catering to a range of applications including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Medical instrumentation
  • Telecommunications equipment
  • Automotive power supplies

Package and Quality

Encased in a compact 16-lead QFN package, the LT3582EUD-5#TRPBF is designed to fit into tight spaces on a PCB. Its small footprint is complemented by its robust design, ensuring performance in demanding environments. Additionally, the quality and reliability of the product are backed by Linear Technology's reputation for high-performance analog ICs.

With its combination of dual output regulation, high-frequency operation, and compact size, the LT3582EUD-5#TRPBF stands out as a powerful solution for modern electronic power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2160 $56.8640
9+ $11.6644 $104.9796
14+ $11.2999 $158.1986
19+ $10.9354 $207.7726
24+ $10.5709 $253.7016
32+ $9.4773 $303.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess