EN
  • EN
  • DE

LT3597EUHG#PBF

Part No LT3597EUHG#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 52QFN / LED Driver 10 Segment 6000uA Supply Current Automotive 39-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 6V
Voltage Supply MAX 55V
Output Current per Channel 100mA
Frequency 200kHz ~ 1MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 52-WFQFN, 39 Leads, Exposed Pad
Manufacturer Package 52-QFN (5x8)
Win Source Part Number 781146-LT3597EUHG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3597
Introduction Date March 08, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3597EUHG#PBF CAD Model

Description

Product Overview: LT3597EUHG#PBF from Linear Technology

The LT3597EUHG#PBF is a cutting-edge, high-performance LED driver integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, for managing complex lighting systems. This robust and versatile IC is particularly suitable for applications requiring high brightness and multiple LED configurations, such as automotive lighting, industrial displays, and general-purpose illumination.

Key Features

  • Multiple LED Driver Channels: The LT3597EUHG#PBF can drive up to 16 channels of LEDs, each with up to 50mA of current, making it ideal for large-scale lighting projects.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 55V, this IC is flexible enough to accommodate a variety of power supplies and voltage sources.
  • High Efficiency: The device boasts high efficiency, thanks to its integrated 60V, 1MHz step-down DC/DC converter, which helps in reducing power losses and improving overall system performance.
  • Accurate Current Matching: The LT3597EUHG#PBF ensures excellent matching between channels with its internal current sinks, which is critical for uniform brightness across all connected LEDs.
  • Thermal Protection: The IC features thermal shutdown protection that safeguards the device and the LEDs from overheating, thus extending their operational lifespan.
  • Dimming Capability: It offers 3,000:1 true color PWM dimming, which allows precise control over the brightness levels, enhancing the user experience and power management.

Package and Reliability

The LT3597EUHG#PBF is available in a 38-lead QFN package, which is compact and suitable for space-constrained applications. It is designed to meet the high reliability standards expected from Linear Technology products, ensuring stable and long-lasting performance in a wide range of environmental conditions.

Applications

Due to its robust feature set and adaptability, the LT3597EUHG#PBF is an excellent choice for powering complex LED arrays in automotive headlights, backlighting for LCD displays, general-purpose area lighting, and architectural lighting systems where reliability and precision are paramount.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess