Product Overview: LT3602EFE#PBF
The LT3602EFE#PBF is a high-performance, monolithic power management IC designed by Linear Technology, now part of Analog Devices. This versatile component is a highly integrated, dual-channel, step-down switching regulator that delivers efficiency and precision in a compact package. It is ideal for a wide range of applications, including telecommunications, automotive systems, industrial controls, and portable devices.
Key Features
- Wide Input Voltage Range: The LT3602EFE#PBF operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial supplies.
- Dual Independent Outputs: It offers two independent output channels, each capable of delivering up to 1A of continuous output current, which can be adjusted via external resistors.
- High Efficiency: With its internal 1.6MHz switch-mode regulator, the device provides efficient power conversion, which helps to minimize heat generation and improve overall system performance.
- Adjustable Frequency: The switching frequency is programmable from 200kHz to 2.5MHz, allowing optimization between efficiency and external component size.
- Robust Protection Features: The LT3602EFE#PBF includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.
- Thermally Enhanced Package: Packaged in a thermally enhanced TSSOP-16, it offers excellent thermal performance for demanding applications.
Applications
The LT3602EFE#PBF's robust feature set and wide input voltage range make it an excellent choice for a variety of applications, including:
- Automotive and Transportation Systems
- Industrial Power Supplies
- Telecommunication Infrastructure
- Portable Electronic Devices
- Distributed Power Systems
Conclusion
Linear Technology's LT3602EFE#PBF is a powerful, dual-channel, step-down switching regulator that offers a combination of flexibility, efficiency, and reliability. Its ability to handle a wide range of input voltages and its dual independent outputs make it a versatile solution for designers looking to optimize power management in their systems. With added protection features and a thermally efficient package, this product is designed to meet the rigorous demands of modern electronic applications.