EN
  • EN
  • DE

LT3641IUFD#PBF

Part No LT3641IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 28QFN / Conv DC-DC 4V to 42V Synchronous Step Down Dual-Out 1.265V to 40.97V 1.3A/1.3A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 42V
Output Voltage 0.6V, 1.265V
Output Voltage MAX 39.48V
Output Current 1.3A, 1.1A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier Both
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781157-LT3641IUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3641
Introduction Date July 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3641IUFD#PBF CAD Model

Description

Linear Technology's LT3641IUFD#PBF: A Robust Step-Down Switching Regulator

The LT3641IUFD#PBF is a high-performance, step-down switching regulator designed by Linear Technology, a company renowned for its sophisticated power management solutions. This regulator is part of Linear Technology's extensive portfolio of DC/DC converters that cater to a wide range of applications, including automotive, industrial, and telecommunications systems.

The LT3641IUFD#PBF operates over a wide input voltage range from 4V to 36V, making it an excellent choice for systems that experience large variations in supply voltage, or for battery-powered applications where the input voltage declines as the battery discharges. This feature provides designers with the flexibility to use the device in environments with unstable or fluctuating power sources.

With its ability to deliver up to 4A of continuous output current, this regulator can easily power a variety of loads. It also boasts a high switching frequency of up to 2MHz, which allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact, space-saving power supply design.

The LT3641IUFD#PBF incorporates a range of features that enhance its performance and reliability. These include a robust thermal protection mechanism that prevents the device from overheating, and a current mode control architecture that provides fast transient response and excellent loop stability. Additionally, the device offers programmable soft-start capability, which limits inrush current during startup and ensures a smooth ramp-up to the operating voltage.

Protection features are also a key aspect of this regulator, with overvoltage protection, overcurrent protection, and undervoltage lockout all integrated into the device. These protective measures safeguard the regulator and the downstream circuitry from damage due to abnormal operating conditions.

The LT3641IUFD#PBF is available in a QFN-20 package, which is designed for optimal thermal performance and space efficiency. This package makes it suitable for use in high-density PCB layouts where space is at a premium.

In summary, the LT3641IUFD#PBF is a versatile, efficient, and reliable solution for a wide array of power conversion applications, providing designers with a high level of performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9776 $51.7088
31+ $3.2637 $101.1747
48+ $3.1617 $151.7616
66+ $3.0597 $201.9402
85+ $2.9577 $251.4045
114+ $2.6517 $302.2938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess