EN
  • EN
  • DE

LT3663EMS8E-5#TRPBF

Part No LT3663EMS8E-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.2A 8MSOP / Conv DC-DC 7.5V to 36V Step Down Single-Out 5V 1.2A Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 36V
Output Voltage 5V
Output Current 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 781184-LT3663EMS8E-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3663
Introduction Date July 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3663EMS8E-5#TRPBF CAD Model

Description

LT3663EMS8E-5#TRPBF - High Efficiency, 400mA, 40V Step-Down Regulator

The LT3663EMS8E-5#TRPBF is a high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, for modern electronic applications requiring efficient power conversion. This regulator can deliver up to 400mA of continuous output current from a wide input voltage range of 7.5V to 40V, making it an ideal choice for automotive, industrial, and distributed power systems.

With its fixed output voltage of 5V, the LT3663EMS8E-5#TRPBF provides a regulated supply for various digital and analog circuits. The device features a high efficiency over a wide range of load currents, thanks to its Burst Mode® operation, which reduces quiescent current to just 85µA during light load conditions, thereby extending battery life in portable applications.

The regulator is housed in an MSOP-8 package, offering a compact solution for space-constrained environments. Its thermal performance is enhanced by a thermal shutdown mechanism, which protects the device under abnormal thermal overload conditions. Furthermore, the LT3663EMS8E-5#TRPBF comes with a frequency foldback feature that helps prevent current runaway in the event of a short circuit or an overload.

Additional features of this robust regulator include a low dropout performance, which is critical for operations at low input voltages, and an internal soft-start function that minimizes inrush current during startup. The device also offers a stable operation with ceramic output capacitors, which are preferred in modern designs for their reliability and small size.

The LT3663EMS8E-5#TRPBF is also designed with the end-user in mind, featuring an adjustable switching frequency from 300kHz to 2.2MHz, which allows designers to optimize the trade-off between efficiency and external component size. This flexibility, along with its wide input voltage range, ensures that the LT3663EMS8E-5#TRPBF can be used in a variety of applications without the need for significant redesigns when changing input sources or load conditions.

In summary, the LT3663EMS8E-5#TRPBF from Linear Technology is a versatile, efficient, and reliable step-down regulator, suitable for a wide array of applications where performance and compact design are critical.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5889 $51.7780
48+ $2.1242 $101.9616
73+ $2.0578 $150.2194
101+ $1.9914 $201.1314
130+ $1.9251 $250.2630
174+ $1.7259 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess