EN
  • EN
  • DE

LT3667HMSE#TRPBF

Part No LT3667HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16MSOP / Step-Down Switching Regulator with Dual Fault Protected LDOs 4.3V to 40V Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 243kHz ~ 2.2MHz
Voltage/Current - Output 1 1.2 V ~ 38.6 V, 400mA
Voltage/Current - Output 2 0.8 V ~ 38.6 V, 200mA
Voltage/Current - Output 3 0.8 V ~ 38.6 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.6 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781190-LT3667HMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3667
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3667HMSE#TRPBF CAD Model

Description

The LT3667HMSE#TRPBF is a versatile, high-performance integrated circuit (IC) from Linear Technology designed for use in step-down, or buck, converter applications. This IC is capable of delivering a continuous output current up to 400mA, making it suitable for a wide range of power regulation tasks in various electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3667HMSE#TRPBF can operate with an input voltage range from 4.3V to 40V, accommodating a variety of power sources and ensuring flexibility in design for multiple applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing a custom voltage level for specific circuit requirements.
  • High Efficiency: With up to 92% conversion efficiency, this IC ensures minimal power loss during the voltage conversion process, making it ideal for battery-powered and energy-sensitive applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC against damage from excessive heat.
  • No Schottky Diode Required: The internal design eliminates the need for an external Schottky diode, reducing the overall component count and simplifying the circuit design.
  • Stable with Ceramic Capacitors: The LT3667HMSE#TRPBF operates stably with low-value, low-cost ceramic capacitors, reducing the size and cost of the overall solution.
  • Frequency Foldback and Soft-Start: These features help to limit inrush current during startup, improving system reliability.

Applications

The LT3667HMSE#TRPBF is designed for a variety of applications, including but not limited to:

  • Automotive and industrial supplies
  • Portable and battery-powered equipment
  • Distributed power systems
  • Telecommunications infrastructure

Package and Quality

The device is available in a 12-lead MSOP package with an exposed pad for enhanced thermal performance. It is also available in a lead-free finish, adhering to environmental standards and regulations. The LT3667HMSE#TRPBF is RoHS compliant and is designed to meet the rigorous quality demands of the automotive and industrial markets.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess