EN
  • EN
  • DE

LT3686EDD#TRPBF

Part No LT3686EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 37V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 37V
Output Current 1.2A
Frequency - Switching 300kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 302870-LT3686EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3686EDD#TRPBF CAD Model

Description

Product Overview: LT3686EDD#TRPBF

The LT3686EDD#TRPBF is a high-performance, adjustable frequency, 2A step-down switching regulator from Linear Technology. It is designed to maintain a compact footprint while delivering efficient power conversion with robust features suitable for a wide range of applications.

Key Features

  • High Efficiency: The LT3686EDD#TRPBF can convert input voltages from 3.6V to 36V down to a range of output voltages, making it versatile for various applications. Its high efficiency minimizes the need for heat sinking and allows for a more compact overall design.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 300kHz to 2.2MHz, designers can optimize the regulator for size, efficiency, and component cost. The higher frequency capability allows the use of smaller, lower-cost inductors and capacitors to minimize the size of the power supply.
  • Burst Mode® Operation: The LT3686EDD#TRPBF features Burst Mode operation, which reduces quiescent current to just 85μA during light loads or standby, significantly improving battery life in portable applications.
  • Integrated Features: It includes a 0.8V feedback reference voltage, a catch diode, a boost diode, and a frequency foldback feature, which helps prevent inductor current runaway during startup and transient conditions.
  • Thermal Performance: The device is housed in a 10-lead (3mm x 3mm) DFN package with a thermal resistance that allows for full 2A outputs in high ambient temperatures without the need for airflow or additional heat sinking.
  • Protection Features: The LT3686EDD#TRPBF provides several protection features including overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under fault conditions.

Applications

The LT3686EDD#TRPBF is ideal for a variety of applications including automotive, industrial, telecommunications, and portable devices. Its wide input voltage range and adjustable output make it suitable for powering microprocessors, FPGAs, and other sensitive electronic components.

Quality and Reliability

Linear Technology is known for its high-quality products, and the LT3686EDD#TRPBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. The product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, making it suitable for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess