EN
  • EN
  • DE

LT3689EUD#TRPBF

Part No LT3689EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 36V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 135469-LT3689EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3689EUD#TRPBF CAD Model

Description

LT3689EUD#TRPBF - Linear Technology

The LT3689EUD#TRPBF is a versatile, high-performance step-down switching regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is capable of delivering up to 800mA of continuous output current with a wide input voltage range from 3.6V to 36V, making it an excellent choice for a variety of applications, including automotive, industrial, and distributed power systems.

One of the key features of the LT3689EUD#TRPBF is its ability to maintain a high level of efficiency across a wide range of load conditions. This is due to its unique 'Burst Mode' operation, which reduces quiescent current to only 75µA during light load conditions, thereby preserving battery life in battery-powered systems. For applications sensitive to noise, the device can be synchronized to an external clock through its SYNC pin to eliminate potential interference.

The LT3689EUD#TRPBF comes in a compact 16-lead QFN package, which is ideal for space-constrained applications. The device also features a robust thermal performance, ensuring reliability and performance even in environments with high ambient temperatures.

Safety and protection are paramount in any power management solution, and the LT3689EUD#TRPBF delivers on this aspect as well. It includes a range of protective features such as overtemperature protection, overvoltage lockout, and a current limit function to prevent damage to the regulator and the downstream components in case of abnormal operating conditions.

The adjustable switching frequency (from 300kHz to 2.2MHz) allows designers to optimize the regulator for efficiency or component size. A low minimum on-time enables easy step-down conversion to low output voltages at high switching frequencies. Designers can also utilize the internal soft-start feature to control the ramp-up of the output voltage, preventing inrush current and voltage overshoot at startup.

In summary, the LT3689EUD#TRPBF from Linear Technology is a feature-rich, efficient, and reliable step-down switching regulator that is well-suited for a wide array of applications demanding high performance and compact size.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess