EN
  • EN
  • DE

LT3689HMSE#PBF

Part No LT3689HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.8V to 34.2V 0.7A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 700mA
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781211-LT3689HMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3689
Introduction Date July 23, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3689HMSE#PBF CAD Model

Description

The LT3689HMSE#PBF is a high-performance step-down switching regulator designed by Linear Technology, a brand renowned for its precision, reliability, and innovation in the field of power management integrated circuits. This compact and efficient module is engineered to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it an ideal choice for a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LT3689HMSE#PBF operates from an input voltage range of 3.6V to 36V, making it versatile for use in systems with varying power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring compatibility with a multitude of low-voltage applications.
  • High Efficiency: The device features a high efficiency of up to 95%, minimizing heat generation and power loss in demanding environments.
  • Robust Thermal Performance: The LT3689HMSE#PBF comes in a thermally efficient MSOP-16E package, which is designed to handle high temperatures and improve long-term reliability.
  • Integrated Features: It includes an internal 2A switch, which simplifies the design and reduces external component count.
  • Frequency Synchronization: The switching frequency is synchronizable from 300kHz to 2.2MHz, allowing designers to optimize performance for specific applications.
  • Protection Mechanisms: It offers various protection features such as overvoltage protection, overtemperature protection, and short-circuit protection to safeguard the system under abnormal conditions.

Applications:

The LT3689HMSE#PBF's versatility and robustness make it suitable for a diverse array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunication equipment
  • Power supply modules

This switching regulator from Linear Technology is a reliable solution for designers looking to implement an efficient power management system with a compact footprint. The LT3689HMSE#PBF's combination of features and protections ensures optimal performance in a variety of challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess