EN
  • EN
  • DE

LT3689HMSE#TRPBF

Part No LT3689HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Single-Out 0.8V to 34.2V 0.7A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 700mA
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781212-LT3689HMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3689
Introduction Date July 23, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3689HMSE#TRPBF CAD Model

Description

LT3689HMSE#TRPBF - DC/DC Converter from Linear Technology

The LT3689HMSE#TRPBF is a high-performance, adjustable frequency, monolithic buck (step-down) switching regulator from Linear Technology, a brand of Analog Devices. This compact and efficient power management component is ideal for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, making it suitable for applications with varying input supplies.
  • Adjustable Switching Frequency: Its switching frequency can be adjusted from 250kHz to 2.4MHz, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT3689HMSE#TRPBF comes in an MSOP-16E package with enhanced thermal performance, ensuring reliability in thermally challenging environments.
  • Integrated Features: It includes a 1.1A switch, soft-start capability, and a boost diode, reducing the number of external components required.
  • High Efficiency: Its high efficiency is attributed to the low R<sub>DS(ON) of the internal switch, which helps in minimizing power losses.
  • Protection Features: The device offers overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system under extreme conditions.

Applications:

  • Automotive battery regulation
  • Power supply for industrial systems
  • Distributed supply regulation
  • Portable electronic devices

The LT3689HMSE#TRPBF is a versatile and durable solution for power conversion challenges. Its ease of use, combined with a comprehensive set of features, makes it an excellent choice for engineers looking for a reliable DC/DC converter to integrate into their designs. With its capacity to handle a broad range of input voltages and adjustable switching frequency, the LT3689HMSE#TRPBF offers flexibility and performance that can meet the needs of a diverse array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess