EN
  • EN
  • DE

LT3689IUD#TRPBF

Part No LT3689IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 36V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 136293-LT3689IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3689IUD#TRPBF CAD Model

Description

Introducing the LT3689IUD#TRPBF from Linear Technology

The LT3689IUD#TRPBF is a high-performance, adjustable frequency, monolithic step-down switching regulator from Linear Technology that offers a compact and efficient power management solution. This advanced component is designed to meet the rigorous demands of a variety of applications, including automotive, industrial, and telecommunications systems.

At the heart of the LT3689IUD#TRPBF is its ability to operate over a wide input voltage range of 3.6V to 36V, making it ideal for systems that experience large variations in supply voltage. This flexibility is particularly useful in battery-powered applications where the input voltage can fluctuate significantly during operation.

The device boasts an impressive output voltage range from 0.8V to VIN, which can be set with a resistor divider, ensuring that it can cater to a broad spectrum of power requirements. The LT3689IUD#TRPBF is capable of delivering up to 2A of continuous output current, which is suitable for powering a wide array of components and devices.

One of the key features of the LT3689IUD#TRPBF is its adjustable switching frequency, which can be set from 300kHz to 2.2MHz with an external resistor. This allows designers to optimize the regulator for efficiency or component size depending on the application. The higher switching frequency enables the use of smaller, lower-cost inductors and capacitors, resulting in a more compact power supply design.

Additionally, the LT3689IUD#TRPBF incorporates a number of protective features to ensure reliable operation under harsh conditions. These include internal thermal shutdown, overvoltage protection, and cycle-by-cycle current limit. The device also features a power-good flag that indicates when the output voltage is within its nominal range, which is crucial for power sequencing and monitoring in complex systems.

The LT3689IUD#TRPBF is available in a 16-lead QFN package, which is designed to minimize the footprint on the PCB and provide excellent thermal performance. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

In summary, the LT3689IUD#TRPBF from Linear Technology is a versatile and robust step-down switching regulator that offers a high level of performance for a wide range of power management applications. Its wide input voltage range, adjustable switching frequency, and compact packaging make it an ideal choice for designers looking to create efficient, space-saving power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess