EN
  • EN
  • DE

LT3690HUFE#TRPBF

Part No LT3690HUFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 26QFN / Conv DC-DC 3.9V to 36V Synchronous Step Down Single-Out 0.8V to 20V 4A Automotive 26-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.9V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 20V
Output Current 4A
Frequency - Switching 138kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN (4x6)
Win Source Part Number 781215-LT3690HUFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3690H
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3690HUFE#TRPBF CAD Model

Description

Product Overview: LT3690HUFE#TRPBF

The LT3690HUFE#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This versatile component is capable of delivering a continuous output current of up to 3.5A with a voltage range of 3.6V to 36V, making it an ideal choice for systems that require a stable and reliable power supply.

The LT3690HUFE#TRPBF employs a fixed frequency, current mode architecture that provides excellent line and load regulation. It features a frequency range of 300kHz to 2.2MHz, which allows for a compact solution with small external components. The high switching frequency also enables the use of small, low-cost inductors and ceramic capacitors, reducing the overall footprint and cost of the power supply design.

This regulator includes a range of built-in protection features to ensure the safety and longevity of your application. It offers over-temperature protection, over-current protection, and a foldback current limit, all of which contribute to the device's robustness in challenging conditions. Additionally, the LT3690HUFE#TRPBF has a programmable soft-start feature to limit inrush current during startup, further enhancing system stability.

The LT3690HUFE#TRPBF is designed for ease of use and flexibility. It supports a wide variety of external components, enabling designers to optimize their power solutions for specific performance requirements. The regulator's adjustable output voltage can be set with a single resistor, providing additional convenience and flexibility in the design process.

With its thermal performance optimized through the use of a thermally enhanced 16-lead TSSOP package, the LT3690HUFE#TRPBF is suitable for high-temperature environments and can be used in industrial, automotive, and telecommunications equipment. Whether you are designing a power supply for sensitive analog circuits, a robust system for harsh environments, or a compact device with limited space, the LT3690HUFE#TRPBF from Linear Technology is an excellent choice to meet your power regulation needs.

Overall, the LT3690HUFE#TRPBF is a reliable, efficient, and versatile solution for modern electronic systems requiring a high-quality power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess