EN
  • EN
  • DE

LT3690IUFE#TRPBF

Part No LT3690IUFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 26QFN / Conv DC-DC 3.9V to 36V Synchronous Step Down Single-Out 0.8V to 20V 4A Automotive 26-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.9V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 20V
Output Current 4A
Frequency - Switching 138kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 26-WFQFN Exposed Pad
Manufacturer Package 26-QFN (4x6)
Win Source Part Number 781217-LT3690IUFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3690I
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3690IUFE#TRPBF CAD Model

Description

Product Overview: LT3690IUFE#TRPBF

The LT3690IUFE#TRPBF is a versatile and high-performance step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This component is part of Linear Technology's robust portfolio of power management solutions, known for their reliability and precision.

Key Features

  • Wide Input Voltage Range: The LT3690IUFE#TRPBF can operate with an input voltage range from 3.6V to 36V, making it suitable for applications with varying input sources, including automotive and industrial systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to as high as 20V, providing flexibility to power different types of loads.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during conversion, enhancing system performance and reliability.
  • Robust Thermal Performance: The device comes in a thermally enhanced 24-lead FE package, offering excellent heat dissipation for reliable operation in high-temperature environments.
  • Integrated Features: It includes an internal 2.2A switch, which allows for a compact design without the need for external components, reducing the overall solution footprint.

Protection and Safety

The LT3690IUFE#TRPBF incorporates several protection features to ensure the safety and longevity of the device and the system it powers. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device features a frequency foldback and soft-start capability to minimize inrush current during startup, further enhancing system stability.

Applications

Due to its wide input voltage range and adjustable output, the LT3690IUFE#TRPBF is ideal for various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable devices
  • Power supplies

The LT3690IUFE#TRPBF represents Linear Technology's commitment to delivering high-quality power management solutions that meet the stringent requirements of modern electronic systems. Its combination of efficiency, thermal performance, and protection features make it a reliable choice for designers looking to optimize their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess