EN
  • EN
  • DE

LT3694IFE-1#PBF

Part No LT3694IFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 20TSSOP / Conv DC-DC 4V to 36V Step Down Single-Out 0.75V to 16V 2.6A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 250kHz ~ 2.5MHz
Voltage/Current - Output 1 0.75 V ~ 16 V, 2.6A
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781228-LT3694IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3694-1
Introduction Date October 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3694IFE-1#PBF CAD Model

Description

The LT3694IFE-1#PBF is a robust, high-performance monolithic step-down switching regulator designed by Linear Technology. This versatile component is engineered to provide precision voltage control in a variety of applications, ranging from automotive to industrial systems. The LT3694IFE-1#PBF is a testament to Linear Technology's commitment to delivering power management solutions that combine efficiency with reliability.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 3.6V to 36V, making it suitable for applications with varying power supplies.
  • Adjustable Switching Frequency: Offers a switching frequency range of 300kHz to 2.5MHz, which can be synchronized to an external clock, providing flexibility in optimizing for efficiency or component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps to reduce external component count and system complexity.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-16 package with exposed pad for enhanced thermal dissipation.
  • High Efficiency: With its current mode operation and low dropout voltage, the LT3694IFE-1#PBF maintains high efficiency across a range of output currents.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The LT3694IFE-1#PBF is ideal for a variety of demanding applications, including:

  • Automotive electronics
  • Industrial power systems
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered devices

Conclusion

The LT3694IFE-1#PBF by Linear Technology is a cutting-edge solution for those in need of a reliable and efficient step-down voltage regulator. Its comprehensive feature set ensures that it can meet the requirements of even the most challenging power management tasks. Whether you're designing for automotive robustness or industrial-grade reliability, the LT3694IFE-1#PBF is a choice that promises to deliver performance and peace of mind.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess