EN
  • EN
  • DE
  • IT

LT3744EUHE#PBF

Part No LT3744EUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DVR SYNC STEP DOWN 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 3
Operating Input Voltage(Min) 3.3V
Maximum Supply Voltage 36V
Frequency 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 36-QFN (5x6)
Win Source Part Number 1059604-LT3744EUHE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3744EUHE#PBF CAD Model

Description

The LT3744EUHE#PBF is a high-performance LED driver integrated circuit from Linear Technology, designed to efficiently manage and drive high-power LEDs with precision and reliability. This advanced IC is ideal for a wide range of applications, including automotive lighting, industrial illumination, and general-purpose LED backlighting.

Key Features:

  • Wide Input Voltage Range: The LT3744EUHE#PBF operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with multiple applications.
  • High Output Current: It is capable of delivering up to 20A of continuous output current, making it suitable for driving high-power LEDs that require significant current for optimal brightness.
  • PWM Dimming: The device supports Pulse-Width Modulation (PWM) dimming, which allows for precise control over the brightness of the LEDs, enhancing the flexibility and functionality of the lighting system.
  • Integrated Fault Protection: To safeguard the LEDs and the driver itself, the LT3744EUHE#PBF includes features such as open LED protection, short-circuit protection, and thermal shutdown, ensuring long-term reliability.
  • High Efficiency: With its efficient design, the LED driver maximizes the power conversion efficiency, reducing heat generation and energy consumption, which is critical for sustainable and cost-effective operation.

Applications:

  • Automotive and Avionic Lighting
  • Industrial and Commercial Lighting Systems
  • Architectural Detail and Ambient Lighting
  • LED Backlighting for Displays and TVs

The LT3744EUHE#PBF is available in a thermally enhanced 36-lead QFN package, which ensures efficient heat dissipation and maintains performance even under high-power operation. Its compact form factor and robust design make it an excellent choice for designers looking to create sophisticated LED lighting solutions that meet stringent performance and durability requirements.

Linear Technology's commitment to quality and performance is evident in the LT3744EUHE#PBF LED driver IC, making it a trusted component for your advanced lighting systems.

You May Also Be Interested in

MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
NJR Corporation/NJRC
Lowest to $0.7684
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Dialog Semiconductor GmbH
Lowest to $0.2743
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.4631
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8932
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0039 $54.0117
7+ $14.7724 $103.4068
11+ $14.3108 $157.4188
15+ $13.8492 $207.7380
19+ $13.3875 $254.3625
25+ $12.0026 $300.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess