EN
  • EN
  • DE

LT3748HMS#TRPBF

Part No LT3748HMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16MSOP / DC/DC Cntrlr Single-OUT Automotive 12-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 5 V ~ 100 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Manufacturer Package 16-MSOP
Win Source Part Number 781245-LT3748HMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3748
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3748HMS#TRPBF CAD Model

Description

Product Overview: LT3748HMS#TRPBF

The LT3748HMS#TRPBF is a high-performance isolated flyback controller from Linear Technology designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler. This device is particularly suitable for applications requiring isolated power supplies within industrial, automotive, medical, and telecommunications sectors.

Key Features

  • No Optocoupler Required: The LT3748HMS#TRPBF utilizes an onboard sample-and-hold circuit to accurately regulate the output voltage, eliminating the need for an optocoupler and simplifying the design process.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 5V to 100V, making it versatile for various applications and able to handle high voltage transients.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing additional protection and reliability to the power supply design.
  • Output Voltage Regulation: It offers excellent output voltage regulation over a wide range of load conditions, ensuring stable performance for sensitive electronic equipment.
  • Thermal Protection: The LT3748HMS#TRPBF includes over-temperature protection, safeguarding the device against potential thermal damage during operation.
  • Boundary Mode Operation: The controller operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in high efficiency and reduced EMI emissions.

Applications

The LT3748HMS#TRPBF is ideal for various applications where isolated power supplies are critical. These include:

  • Industrial Control Systems
  • Automotive Power Systems
  • Medical Equipment
  • Telecommunications Infrastructure
  • Isolated Auxiliary Power Supplies

Product Packaging and Quality

The device is offered in a compact MSOP-16 package, which is suitable for space-constrained applications. The suffix #TRPBF indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes, and that it is lead-free (Pb-free), adhering to RoHS standards.

In conclusion, the LT3748HMS#TRPBF isolated flyback controller from Linear Technology is a robust and reliable solution for designers looking to implement isolated DC/DC converters with ease and confidence. Its comprehensive feature set and versatile application range make it a strong candidate for a wide array of power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6362 $53.1810
12+ $8.7271 $104.7252
18+ $8.4544 $152.1792
25+ $8.1817 $204.5425
32+ $7.9090 $253.0880
43+ $7.0908 $304.9044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,655 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess