EN
  • EN
  • DE

LT3757IDD#TRPBF

Part No LT3757IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.9 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781276-LT3757IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3757
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3757IDD#TRPBF CAD Model

Description

Product Overview: LT3757IDD#TRPBF

The LT3757IDD#TRPBF is a versatile, high-performance DC/DC converter designed by Linear Technology for various applications requiring efficient power conversion. This step-up voltage regulator is capable of generating positive or negative outputs from an input voltage range, making it a flexible solution for a wide array of electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3757IDD#TRPBF operates from a wide input voltage range of 3V to 40V, making it suitable for use with a variety of input sources, including single-cell Li-Ion batteries to multi-cell battery stacks, automotive inputs, industrial power supplies, and more.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for customization according to specific application requirements, whether it's for charging batteries, driving LEDs, or powering communication equipment.
  • High Switching Frequency: With a high switching frequency of up to 1MHz, the LT3757IDD#TRPBF allows for the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective power solution.
  • Robust Protection Features: The device includes several protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions.
  • Integrated Boost Diode: The presence of an integrated boost diode simplifies the circuit design and reduces external component count, which can save space and cost on the PCB.

Applications

The LT3757IDD#TRPBF is ideal for a range of applications, including but not limited to:

  • LED and General Lighting
  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Equipment
  • Portable Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3757IDD#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring a dependable power solution for critical applications.

Package Information

The device is offered in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance, making it suitable for space-constrained applications.

Overall, the LT3757IDD#TRPBF from Linear Technology is a powerful, efficient, and reliable choice for designers looking to implement a high-performance DC/DC converter in their systems.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4319 $53.7276
10+ $11.0210 $110.2100
15+ $10.6766 $160.1490
20+ $10.3322 $206.6440
26+ $9.9878 $259.6828
34+ $8.9546 $304.4564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess