EN
  • EN
  • DE

LT3757IMSE#TRPBF

Part No LT3757IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 40 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-EP
Win Source Part Number 111540-LT3757IMSE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3757IMSE#TRPBF CAD Model

Description

Product Overview: LT3757IMSE#TRPBF

The LT3757IMSE#TRPBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This versatile component is engineered to drive high current LEDs efficiently and is also suitable for applications requiring a boost, flyback, or SEPIC topology. It is an ideal choice for a wide range of industrial, automotive, and telecommunication power supply designs.

Key Features

  • Wide Input Voltage Range: The LT3757IMSE#TRPBF operates from an input voltage range of 4.5V to 40V, making it suitable for use with a variety of input sources, including automotive batteries and industrial power rails.
  • Adjustable Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing for flexibility in the design to optimize efficiency, performance, and component size.
  • Integrated Boost Diode: This device integrates a high-efficiency boost diode, which simplifies the design and reduces external component count.
  • High Voltage Capability: The LT3757IMSE#TRPBF can generate output voltages up to 100V, which is particularly useful for driving multiple LEDs in series.
  • Robust Thermal Performance: Housed in an MSOP-16 package, the product offers excellent thermal performance, ensuring reliability even in demanding thermal environments.

Applications

  • LED Driver Circuits
  • Automotive and Industrial Lighting
  • Telecommunication Power Supplies
  • General Purpose Step-up Converters

Product Reliability and Quality

The LT3757IMSE#TRPBF is built to meet the stringent quality standards expected from Linear Technology. It features built-in protection against overvoltage, overcurrent, and overtemperature conditions, ensuring long-term reliability and safety in operation. The device's robust design and manufacturing process make it suitable for mission-critical applications where consistent performance is a necessity.

Design Support

Linear Technology provides comprehensive design support for the LT3757IMSE#TRPBF, including detailed datasheets, application notes, and design simulation tools. This support enables engineers to accelerate their product development cycle and bring efficient, reliable power solutions to market faster.

With its flexibility, efficiency, and strong support infrastructure, the LT3757IMSE#TRPBF is an excellent choice for designers looking to create advanced power systems with a high degree of reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0454 $50.4540
25+ $4.1398 $103.4950
38+ $4.0105 $152.3990
52+ $3.8811 $201.8172
67+ $3.7517 $251.3639
90+ $3.3636 $302.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,319 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess