EN
  • EN
  • DE

LT3758AEMSE#PBF

Part No LT3758AEMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback/Step Up 330kHz Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 100 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781277-LT3758AEMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3758A
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3758AEMSE#PBF CAD Model

Description

LT3758AEMSE#PBF - A Robust High Voltage Boost, Flyback, SEPIC and Inverting Controller

The LT3758AEMSE#PBF is a versatile and powerful DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion applications. This component is adept at managing boost, flyback, SEPIC, and inverting power supply configurations, making it a go-to choice for engineers seeking flexibility and reliability in their circuit designs.

With an input voltage range of 2.9V to 40V, the LT3758AEMSE#PBF is capable of starting up from a low input voltage and can sustain operation down to 2.5V after start-up. This feature makes it particularly suitable for applications that experience wide variations in supply voltage. The device’s high 100kHz to 1MHz adjustable switching frequency allows for the use of smaller external components, resulting in compact and efficient power supply designs.

The LT3758AEMSE#PBF is also designed with robust features to enhance its performance in challenging conditions. It includes a high voltage, 1.5A, 60ns gate driver that is designed to drive large power MOSFETs, which is essential for handling high power levels and achieving efficient energy transfer. The controller's adjustable soft-start feature prevents input current surge during startup, contributing to the system's reliability and longevity.

One of the notable features of this product is its ability to generate a fixed or adjustable output voltage up to 100V, making it suitable for applications requiring high output voltages such as LED drivers, battery chargers, and telecom power supplies. The LT3758AEMSE#PBF also includes a dual feedback loop that allows the regulation of output voltage and current simultaneously, which is particularly useful for LED and battery charging applications.

Furthermore, the device is housed in a thermally efficient MSOP-16 package with exposed pad for enhanced thermal performance. Its robust design includes overvoltage protection and thermal shutdown for added safety and reliability in operation.

In summary, the LT3758AEMSE#PBF from Linear Technology is a versatile and efficient solution for a range of power conversion applications, offering the flexibility to manage different topologies with a single controller and ensuring performance and reliability with its robust feature set.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7773 $63.1092
8+ $12.9455 $103.5640
12+ $12.5409 $150.4908
17+ $12.1364 $206.3188
22+ $11.7318 $258.0996
29+ $10.5182 $305.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess