EN
  • EN
  • DE

LT3782AEFE#PBF

Part No LT3782AEFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 6 V to 40 V
Frequency - Switching 154kHz to 465kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP-EP
Win Source Part Number 119143-LT3782AEFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3782AEFE#PBF CAD Model

Description

The LT3782AEFE#PBF is a versatile and robust high power LED driver integrated circuit designed by Linear Technology, a leader in analog integrated circuits. This component is specifically engineered to drive LEDs with high efficiency and accuracy, making it an ideal choice for a wide range of lighting applications, including architectural lighting, automotive lighting, display backlighting, and general-purpose LED illumination.

Key Features

  • Wide Input Voltage Range: The LT3782AEFE#PBF operates on a broad input voltage range, accommodating various power supplies and ensuring flexibility in system design.
  • Dual Output Current Control: This IC features dual output current control, which allows for precise adjustment of current through the LEDs, thereby providing consistent light output and enhancing the longevity of the lighting system.
  • High Switching Frequency: The high switching frequency of up to 1MHz enables the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the LED driving solution.
  • Robust Thermal Performance: The LT3782AEFE#PBF is designed with thermal management in mind, ensuring reliable operation even under high power and high temperature conditions.
  • Integrated Fault Protection: Comprehensive fault protection features, including open LED and short-circuit protection, safeguard the LED driver against common fault conditions, ensuring a reliable and long-lasting lighting solution.

Applications

With its high efficiency and flexible design, the LT3782AEFE#PBF is suitable for a multitude of applications where reliable and efficient LED driving is required. Its robustness and versatility make it an excellent choice for both commercial and industrial lighting solutions.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3782AEFE#PBF is no exception. This product is manufactured to the highest standards, ensuring both performance and reliability for the end-user. Whether designing a new lighting system or upgrading an existing one, the LT3782AEFE#PBF provides the performance and dependability that professionals expect from Linear Technology products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0081 $64.0324
8+ $13.1349 $105.0792
12+ $12.7244 $152.6928
17+ $12.3140 $209.3380
22+ $11.9035 $261.8770
29+ $10.6721 $309.4909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess