EN
  • EN
  • DE

LT3782AIFE#PBF

Part No LT3782AIFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 6V ~ 40V
Switching Frequency 154kHz ~ 465kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number LT3782
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 710905-LT3782AIFE#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3782AIFE#PBF CAD Model

Description

Product Overview: LT3782AIFE#PBF

The LT3782AIFE#PBF is a high-performance, multi-topology DC/DC controller designed and manufactured by Linear Technology, a leader in analog integrated circuits. This versatile controller is capable of driving a wide range of power supply configurations, including boost, flyback, SEPIC, and forward converters, making it an ideal choice for a variety of applications that require precise power regulation.

Key Features:

  • Versatile Topologies: With the ability to support multiple topologies, the LT3782AIFE#PBF provides design flexibility for engineers, allowing for the creation of efficient power solutions tailored to specific requirements.
  • Wide Input Voltage Range: The controller operates over a broad input voltage range from 2.8V to 36V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • High Output Power: It is capable of delivering high output power, making it suitable for high-power applications across different sectors.
  • Precision Control: The device features precision current and voltage regulation, ensuring reliable and consistent performance for sensitive electronic components.
  • Integrated Gate Drivers: The LT3782AIFE#PBF includes onboard gate drivers for N-channel MOSFETs, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: The switching frequency can be programmed between 100kHz and 1MHz, allowing designers to optimize the power supply for efficiency, size, and component cost.

Applications:

The flexibility and robustness of the LT3782AIFE#PBF make it a prime choice for a wide range of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Equipment
  • Distributed Power Systems
  • Battery-Powered Devices
  • LED Drivers and Backlighting

Quality and Reliability:

Linear Technology ensures that the LT3782AIFE#PBF meets the highest standards of quality and reliability. The device is available in a thermally enhanced 16-lead TSSOP package, providing excellent thermal performance for high-power applications. With its robust feature set and Linear Technology's commitment to quality, the LT3782AIFE#PBF is a reliable choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess