EN
  • EN
  • DE

LT3791EFE-1#PBF

Part No LT3791EFE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.7 V to 60 V
Frequency - Switching 200kHz to 700kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 140001-LT3791EFE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3791EFE-1#PBF CAD Model

Description

The LT3791EFE-1#PBF is a high-performance DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This versatile component is engineered to regulate a constant current or constant voltage while delivering a high power output, making it an ideal solution for LED drivers, battery chargers, and other power conversion applications.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.7V to 60V, accommodating various power sources and fluctuating inputs.
  • High Output Voltage Capability: It can produce an output voltage up to 60V, which is particularly useful for applications requiring multiple LEDs in series.
  • Constant-Current and Constant-Voltage Regulation: The LT3791EFE-1#PBF can be configured to maintain a fixed output current or a fixed output voltage, providing versatility in application use.
  • Efficient Power Conversion: It uses a 4-switch synchronous buck-boost design that maintains high efficiency across a wide range of input and output voltages.
  • Robust Thermal Performance: Housed in a thermally enhanced TSSOP-28 package, the device is designed for optimal thermal performance and reliability.
  • Integrated Fault Protection: Features like overvoltage, overcurrent, and overtemperature protections safeguard the system against abnormal operating conditions.

Applications:

  • High Power LED Lighting
  • Automotive and Industrial Lighting
  • Battery Charging
  • Power Supplies

The LT3791EFE-1#PBF is a testament to Linear Technology's commitment to delivering high-quality power management solutions. It's not just a component; it's a robust foundation for efficient, reliable, and versatile power systems across a wide array of industries and applications. Whether for sophisticated LED lighting systems or for robust battery chargers, this controller is designed to meet stringent performance requirements while ensuring long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0664 $50.3320
13+ $8.2597 $107.3761
19+ $8.0015 $152.0285
26+ $7.7434 $201.3284
34+ $7.4853 $254.5002
45+ $6.7110 $301.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess