EN
  • EN
  • DE

LTC3566EUF-2#TRPBF

Part No LTC3566EUF-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGER USB 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 1062710-LTC3566EUF-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3566EUF-2#TRPBF CAD Model

Description

Product Overview: LTC3566EUF-2#TRPBF

The LTC3566EUF-2#TRPBF is a high-performance, highly integrated power management IC designed by Linear Technology, now part of Analog Devices. This versatile component is tailored to meet the demanding needs of portable devices, offering a compact power solution that combines multiple regulators and a battery charger to provide a highly efficient power management system.

Key Features

  • Multiple Output Regulators: The device includes three synchronous step-down regulators, providing efficient power conversion with adjustable output voltages to accommodate various system requirements.
  • Integrated Battery Charger: An onboard Li-Ion/Polymer battery charger simplifies the design of portable devices, offering programmable charge current up to 950mA, which allows for faster charging and efficient power management.
  • PowerPath Control: The LTC3566 features PowerPath control, which seamlessly manages power distribution between the battery and the external supply, ensuring uninterrupted operation even when external power is removed.
  • USB Compatible: It is designed to work with USB power specifications, making it suitable for devices that charge or operate via a USB connection.
  • High Efficiency: The device's high efficiency helps to extend battery life, which is crucial for mobile and handheld devices.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system it powers from overheating, enhancing system reliability.
  • Compact Package: The LTC3566 is offered in a 24-lead QFN package, which is ideal for space-constrained applications.

Applications

The LTC3566EUF-2#TRPBF is designed for a wide range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other USB-powered devices

With its combination of power efficiency, compact design, and comprehensive feature set, the LTC3566EUF-2#TRPBF is an ideal choice for designers looking to optimize the power management system of their portable devices. Its ability to handle multiple power requirements simultaneously, while maintaining a small footprint, makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess