EN
  • EN
  • DE

LTC3586EUFE-3#PBF

Part No LTC3586EUFE-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER MANAGER HE 38-QFN / USB Power Manager 4.35V to 5.5V 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Bat-Track, PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (4x6)
Win Source Part Number 783451-LTC3586EUFE-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3586
Introduction Date March 23, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3586EUFE-3#PBF CAD Model

Description

LTC3586EUFE-3#PBF - Power Management IC from Linear Technology

The LTC3586EUFE-3#PBF is a highly versatile power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This robust IC is specifically engineered to cater to the demanding requirements of portable and handheld devices that require multiple power rails. The LTC3586EUFE-3#PBF integrates a high-efficiency, synchronous, step-down DC/DC converter with an array of additional features to provide a compact and efficient power management solution.

At the heart of the LTC3586EUFE-3#PBF lies the ability to convert a wide input voltage range of 2.7V to 5.5V, making it ideal for applications powered by single-cell lithium-ion/polymer batteries, or multi-cell battery configurations. The integrated synchronous buck converter is capable of delivering up to 1A of continuous output current, ensuring reliable power for the core components of your application.

This PMIC also includes multiple low dropout (LDO) regulators, providing additional well-regulated voltage rails for powering peripheral devices. These LDOs are designed for low noise operation, which is critical for sensitive applications such as audio or RF circuits. Furthermore, the LTC3586EUFE-3#PBF features an I<sup>2C controlled interface, which allows for dynamic voltage scaling and power sequencing, giving designers the flexibility to optimize system power consumption.

The LTC3586EUFE-3#PBF also comes with a 'PowerPath' control feature, which seamlessly manages power between the input source, battery, and system load. This ensures that the system remains powered even when the battery is being charged. Additionally, the IC includes overvoltage, overcurrent, and thermal protection features, safeguarding your system from potential damage due to abnormal operating conditions.

Packaged in a compact 24-pin QFN package, the LTC3586EUFE-3#PBF is designed for space-constrained applications, maintaining a minimal footprint on the PCB. Its robust feature set and compact design make it an ideal choice for a wide range of portable applications, including smartphones, tablets, medical devices, and wireless sensors.

To summarize, the LTC3586EUFE-3#PBF from Linear Technology is a comprehensive power management solution that combines efficiency, versatility, and protection, making it a top choice for designers looking to optimize their power delivery systems in portable devices.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1381 $65.6905
11+ $10.7801 $118.5811
17+ $10.4432 $177.5344
23+ $10.1063 $232.4449
30+ $9.7695 $293.0850
40+ $8.7588 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess